The WBA0030L is a low noise wideband amplifier operating from 20 to 3000 MHz, designed for applications in mobile infrastructure, GPS, CATV/DBS, PCS, 3G, and LTE. It features a 3.0 dB noise figure, 22 dB nominal gain with ±0.6 dB gain flatness, and a 24 dBm P1dB output power. The device operates on a single +10 V supply with 250 mA current draw, and its SMA connectorized WP-5 gold-plated housing ensures 50-ohm impedance matching. It meets MIL-STD-202 ruggedness standards, has an unconditional stable design, and operates from -40 to +85 °C with 34 years MTBF. The thermal resistance is 30 °C/W and maximum RF input power is 30 dBm.
WBA0030L integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | WBA0030L |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 20 to 3000 MHz |
| Maximum Gain | 22 dB |
| Output Power | 24 dBm |