Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 756611-SKY77764-11
Family Name: SKY77764
Manufacturer Homepage: www.skyworksinc.com
Reference case: QFN
Reference Date Code: 15+
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
RF Amplifier IC CDMA, EDGE, HSDPA, HSUPA, HSPA+, LTE, UMTS, WCDMA 1.71GHz ~ 1.785GHz 10-MCM (3x3)
RF Amplifier IC CDMA, EDGE, HSDPA, HSUPA, HSPA+, LTE, UMTS, WCDMA 1.71GHz ~ 1.785GHz 10-MCM (3x3)
RF Amplifier IC CDMA, EDGE, HSDPA, HSUPA, HSPA+, LTE, UMTS, WCDMA 1.71GHz ~ 1.785GHz 10-MCM (3x3)
IC AMP CDMA 1.71-1.785GHZ 10MCM
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 756611-SKY77764-11 | 863-SKY77764-11TR-ND | SKY77764-11 |
| Product Name | RF Amplifiers - SKY77764-11 | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Applications | RF Microwave | Mobile / Wireless Systems; CDMA, EDGE, HSDPA, HSUPA, HSPA+, LTE, UMTS, WCDMA | |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | ||
| Frequency Range | 1710 to 1785 MHz | 1710 to 1785 MHz | |
| Minimum Gain | 31 dB | ? to 31 dB |