mmTron Inc. RF & MW LNA TMC162-D

Description
DC-20 GHz Low Noise Amplifier
Request a Quote Datasheet
Description
DC-20 GHz Low Noise Amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - TMC162-D - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
TMC162-D
RF & MW LNA TMC162-D
DC-20 GHz Low Noise Amplifier

DC-20 GHz Low Noise Amplifier

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number TMC162-D
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Maximum Gain 19 dB
Output Power 24 dBm
Noise Figure 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz – 22 GHz Low Phase Noise Amplifier - APM-7516CH - Marki Microwave LLC
Specs
Frequency Range 1000 to 22000 MHz
Package Type bare-die
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Connectorized SMA, High Power, Linear Amplifier, 20 MHz to 1000 MHz, 50Ω - ZHL-20W-13+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 20 to 1000 MHz
View Details
2 suppliers