Microchip Technology, Inc. RF & MW Power Amplifier MMA052AA

Description
MMA052AA is a self-biased gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron-mobili ty transistor (pHEMT) distributed amplifier in die form that operates between DC and 26 GHz. It is ideal for test instrumentation, wideband military and space applications. The amplifier provides a 15 dB of gain with a rising slope, 3.5 dB noise figure, and 29 dBm of output power at 3 dB gain compression with the nominal bias of 235 mA from a 10 V supply. Output IP3 is typically 35 dBm. The MMA052AA amplifier is DC coupled and features RF I/Os that are internally matched to 50 Ohm.
Request a Quote
Description
MMA052AA is a self-biased gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron-mobili ty transistor (pHEMT) distributed amplifier in die form that operates between DC and 26 GHz. It is ideal for test instrumentation, wideband military and space applications. The amplifier provides a 15 dB of gain with a rising slope, 3.5 dB noise figure, and 29 dBm of output power at 3 dB gain compression with the nominal bias of 235 mA from a 10 V supply. Output IP3 is typically 35 dBm. The MMA052AA amplifier is DC coupled and features RF I/Os that are internally matched to 50 Ohm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - MMA052AA - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MMA052AA
RF & MW Power Amplifier MMA052AA
MMA052AA is a self-biased gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron-mobili ty transistor (pHEMT) distributed amplifier in die form that operates between DC and 26 GHz. It is ideal for test instrumentation, wideband military and space applications. The amplifier provides a 15 dB of gain with a rising slope, 3.5 dB noise figure, and 29 dBm of output power at 3 dB gain compression with the nominal bias of 235 mA from a 10 V supply. Output IP3 is typically 35 dBm. The MMA052AA amplifier is DC coupled and features RF I/Os that are internally matched to 50 Ohm.

MMA052AA is a self-biased gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron-mobility transistor (pHEMT) distributed amplifier in die form that operates between DC and 26 GHz. It is ideal for test instrumentation, wideband military and space applications. The amplifier provides a 15 dB of gain with a rising slope, 3.5 dB noise figure, and 29 dBm of output power at 3 dB gain compression with the nominal bias of 235 mA from a 10 V supply. Output IP3 is typically 35 dBm. The MMA052AA amplifier is DC coupled and features RF I/Os that are internally matched to 50 Ohm.

Supplier's Site
Shenzhen, China
RF and Wireless - RF Amplifiers
MMA052AA
RF and Wireless - RF Amplifiers MMA052AA
IC RF AMP GPS 0HZ-26GHZ DIE

IC RF AMP GPS 0HZ-26GHZ DIE

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MMA052AA MMA052AA
Product Name RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier
Frequency Range 0.0 to 26000 MHz 0.0 to 26000 MHz
Maximum Gain 14.5 dB 15 dB
Output Power 27 dBm
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz High Efficiency Front-End for Wireless LAN and a Port Suitable for Bluetooth® Applications - SE2579U - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; QFN, 20-lead
View Details
AKA-1400PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1400PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 7000 MHz, 50Ω, SOT-89 Style Package - GVA-84+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 7000 MHz
View Details
3 suppliers
GPS / GLONASS / COMPASS LNA - BGA925L6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 15.8 dB
View Details