MACOM RF & MW Power Amplifier MAAP-011145-STR500

Description
The MAAP-011145-STD is a power amplifier assembled in a 7 mm surface mount package with a temperature compensated integrated power detector operating from 17.65 to 19.75 GHz. The circuit provides 25 dB gain, 43 dBm OIP3, 2 W P1dB and 34.5 dBm saturated output power. The device includes ESD protection and by-pass capacitors to ease the implementation and volume assembly of the packaged part. This power amplifier is specifically designed for use in point-to-point radios for cellular backhaul applications in the 18 GHz band.
Request a Quote Datasheet
Description
The MAAP-011145-STD is a power amplifier assembled in a 7 mm surface mount package with a temperature compensated integrated power detector operating from 17.65 to 19.75 GHz. The circuit provides 25 dB gain, 43 dBm OIP3, 2 W P1dB and 34.5 dBm saturated output power. The device includes ESD protection and by-pass capacitors to ease the implementation and volume assembly of the packaged part. This power amplifier is specifically designed for use in point-to-point radios for cellular backhaul applications in the 18 GHz band.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - MAAP-011145-STR500 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MAAP-011145-STR500
RF & MW Power Amplifier MAAP-011145-STR500
The MAAP-011145-STD is a power amplifier assembled in a 7 mm surface mount package with a temperature compensated integrated power detector operating from 17.65 to 19.75 GHz. The circuit provides 25 dB gain, 43 dBm OIP3, 2 W P1dB and 34.5 dBm saturated output power. The device includes ESD protection and by-pass capacitors to ease the implementation and volume assembly of the packaged part. This power amplifier is specifically designed for use in point-to-point radios for cellular backhaul applications in the 18 GHz band.

The MAAP-011145-STD is a power amplifier assembled in a 7 mm surface mount package with a temperature compensated integrated power detector operating from 17.65 to 19.75 GHz. The circuit provides 25 dB gain, 43 dBm OIP3, 2 W P1dB and 34.5 dBm saturated output power.

The device includes ESD protection and by-pass capacitors to ease the implementation and volume assembly of the packaged part.

This power amplifier is specifically designed for use in point-to-point radios for cellular backhaul applications in the 18 GHz band.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
MAAP-011145-STR500
RF and Wireless - RF Amplifiers MAAP-011145-STR500
AMP,7X7LAM,17.7-19.7 GHZ,39.5DBM

AMP,7X7LAM,17.7-19.7GHZ,39.5DBM

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MAAP-011145-STR500 MAAP-011145-STR500
Product Name RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier
Frequency Range 17650 to 19750 MHz
Maximum Gain 26 dB 34 dB
Output Power 34 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Connectorized SMA, 30W High Power Amplifier, 2 to 8 GHz, 50Ω - ZHL-2G08G0030+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 80 C (176 F)
Frequency Range 2000 to 8000 MHz
View Details
Specs
Applications RF Microwave
View Details
Specs
Applications RF Microwave
Frequency Range 1800 to 2000 MHz
Minimum Gain 30 dB
View Details