MACOM RF & MW Power Amplifier MAAP-011358-DIE

Description
The MAAP-011358-DIE is a 4-stage, 6 W poweramplifier in bare die form. This power amplifieroperates from 27.5 to 30.0 GHz and provides 24 dBof linear gain, 6 W saturated output power, and 23%efficiency while biased at 6 V. This product is fabricated using a GaAs pHEMTdevice process which features full passivation forenhanced reliability.
Request a Quote Datasheet
Description
The MAAP-011358-DIE is a 4-stage, 6 W poweramplifier in bare die form. This power amplifieroperates from 27.5 to 30.0 GHz and provides 24 dBof linear gain, 6 W saturated output power, and 23%efficiency while biased at 6 V. This product is fabricated using a GaAs pHEMTdevice process which features full passivation forenhanced reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - MAAP-011358-DIE - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MAAP-011358-DIE
RF & MW Power Amplifier MAAP-011358-DIE
The MAAP-011358-DIE is a 4-stage, 6 W poweramplifier in bare die form. This power amplifieroperates from 27.5 to 30.0 GHz and provides 24 dBof linear gain, 6 W saturated output power, and 23%efficiency while biased at 6 V. This product is fabricated using a GaAs pHEMTdevice process which features full passivation forenhanced reliability.

The MAAP-011358-DIE is a 4-stage, 6 W poweramplifier in bare die form. This power amplifieroperates from 27.5 to 30.0 GHz and provides 24 dBof linear gain, 6 W saturated output power, and 23%efficiency while biased at 6 V.

This product is fabricated using a GaAs pHEMTdevice process which features full passivation forenhanced reliability.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
MAAP-011358-DIE
RF and Wireless - RF Amplifiers MAAP-011358-DIE
AMPLIFIER, 6W, 27.5-30GHZ,BARE D

AMPLIFIER, 6W, 27.5-30GHZ,BARE D

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MAAP-011358-DIE MAAP-011358-DIE
Product Name RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier
Frequency Range 27500 to 30000 MHz 27500 to 30000 MHz
Maximum Gain 24 dB 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QM14068TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6200 to 8300 MHz
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
2400 to 2483 MHz Transmit/Receive Front-End Module - SKY65383-11 - Skyworks Solutions, Inc.
Specs
Output Power 30 dBm
Package Type Surface Mount; MCM, 28L
Operating Voltage 4 volts
View Details