MACOM RF Amplifiers MAAP-010169-000000

Description
RF Amplifier IC General Purpose 2GHz ~ 6GHz 10-CFlatpack
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 2GHz ~ 6GHz 10-CFlatpack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-1060-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1060-ND
RF Amplifiers 1465-1060-ND
RF Amplifier IC General Purpose 2GHz ~ 6GHz 10-CFlatpack

RF Amplifier IC General Purpose 2GHz ~ 6GHz 10-CFlatpack

Buy Now Datasheet
RF & MW Power Amplifier - MAAP-010169-000000 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MAAP-010169-000000
RF & MW Power Amplifier MAAP-010169-000000
10 W Power Amplifier 2 - 6 GHz. The MAAP-010169 is a two stage MMIC power amplifier designed for broadband high power applications. It can be used as either a driver or an output stage amplifier. This device is fully matched input and output to 50 Ω which eliminates any sensitive external RF tuning components. The device is packaged in a lead free 10-lead flanged package for high volume manufacturing. The MAAP-010169 is fabricated using a high reliability pHEMT process, to realize good power added efficiency and gain. The pHEMT process features full passivation for high performance and reliability.

10 W Power Amplifier 2 - 6 GHz. The MAAP-010169 is a two stage MMIC power amplifier designed for broadband high power applications. It can be used as either a driver or an output stage amplifier. This device is fully matched input and output to 50 Ω which eliminates any sensitive external RF tuning components.

The device is packaged in a lead free 10-lead flanged package for high volume manufacturing. The MAAP-010169 is fabricated using a high reliability pHEMT process, to realize good power added efficiency and gain. The pHEMT process features full passivation for high performance and reliability.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers MAAP-010169-000000
IC AMP GPS 2GHZ-6GHZ 10CFLATPACK

IC AMP GPS 2GHZ-6GHZ 10CFLATPACK

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-1060-ND MAAP-010169-000000 MAAP-010169-000000
Product Name RF Amplifiers RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Power Amplifier
Applications General Purpose
Frequency Range 2000 to 6000 MHz 2000 to 6000 MHz 2000 to 6000 MHz
Minimum Gain 18 dB ? to 18 dB
Maximum Gain 18 dB 18 dB 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 0.0 to 8000 MHz
Minimum Gain 10 to 12.4 dB
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Isolated Analog Amplifier - Si8922AD-IS4 - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC8
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details