mmTron Inc. RF & MW LNA TMC168-P5

Description
24-31 GHz Low Noise Amplifier
Request a Quote
Description
24-31 GHz Low Noise Amplifier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - TMC168-P5 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
TMC168-P5
RF & MW LNA TMC168-P5
24-31 GHz Low Noise Amplifier

24-31 GHz Low Noise Amplifier

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number TMC168-P5
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 24000 to 30000 MHz
Maximum Gain 20 dB
Output Power 10 dBm
Noise Figure 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1240TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1218 MHz
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Specs
Applications RF Microwave
View Details
RF Amplifiers - ACA1206RS7P2 - 1135127-ACA1206RS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 40 to 1000 MHz
Minimum Gain 14.7 dB
View Details
3 suppliers