Skyworks Solutions, Inc. InGaP Cascadable Amplifier 0.1–6 GHz SKY65014-70LF

Description
The SKY65014 is a general-purpose, broadband amplifier fabricated from Skyworks InGaP HBT process and packaged in a SOT-89 package. The amplifier’s input and output impedances are 50 Ω, which allows these amplifiers to be cascaded without external impedance matching networks. The typical -3 dB bandwidth of the SKY65014 is 0.1 to 6 GHz. A populated evaluation board is available upon request.
Request a Quote Datasheet
Description
The SKY65014 is a general-purpose, broadband amplifier fabricated from Skyworks InGaP HBT process and packaged in a SOT-89 package. The amplifier’s input and output impedances are 50 Ω, which allows these amplifiers to be cascaded without external impedance matching networks. The typical -3 dB bandwidth of the SKY65014 is 0.1 to 6 GHz. A populated evaluation board is available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
InGaP Cascadable Amplifier 0.1–6 GHz - SKY65014-70LF - Skyworks Solutions, Inc.
Irvine, CA, United States
InGaP Cascadable Amplifier 0.1–6 GHz
SKY65014-70LF
InGaP Cascadable Amplifier 0.1–6 GHz SKY65014-70LF
The SKY65014 is a general-purpose, broadband amplifier fabricated from Skyworks InGaP HBT process and packaged in a SOT-89 package. The amplifier’s input and output impedances are 50 Ω, which allows these amplifiers to be cascaded without external impedance matching networks. The typical -3 dB bandwidth of the SKY65014 is 0.1 to 6 GHz. A populated evaluation board is available upon request.

The SKY65014 is a general-purpose, broadband amplifier fabricated from Skyworks InGaP HBT process and packaged in a SOT-89 package. The amplifier’s input and output impedances are 50 Ω, which allows these amplifiers to be cascaded without external impedance matching networks. The typical -3 dB bandwidth of the SKY65014 is 0.1 to 6 GHz.
A populated evaluation board is available upon request.

Supplier's Site
RF Amplifiers - 863-1774-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1774-6-ND
RF Amplifiers 863-1774-6-ND
RF Amplifier IC DBS, HLAN, WLAN 100MHz ~ 6GHz SOT-89-4

RF Amplifier IC DBS, HLAN, WLAN 100MHz ~ 6GHz SOT-89-4

Buy Now Datasheet
RF Amplifiers - 863-1774-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1774-2-ND
RF Amplifiers 863-1774-2-ND
RF Amplifier IC DBS, HLAN, WLAN 100MHz ~ 6GHz SOT-89-4

RF Amplifier IC DBS, HLAN, WLAN 100MHz ~ 6GHz SOT-89-4

Buy Now Datasheet
RF Amplifiers - 863-1774-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1774-1-ND
RF Amplifiers 863-1774-1-ND
RF Amplifier IC DBS, HLAN, WLAN 100MHz ~ 6GHz SOT-89-4

RF Amplifier IC DBS, HLAN, WLAN 100MHz ~ 6GHz SOT-89-4

Buy Now Datasheet
RF Amplifiers - SKY65014-70LF - 1096721-SKY65014-70LF - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - SKY65014-70LF
1096721-SKY65014-70LF
RF Amplifiers - SKY65014-70LF 1096721-SKY65014-70LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1096721-SKY65014-70L F Packaging: Reel - TR Test Frequency: 7GHz Frequency: 100MHz to 6GHz Gain: 16dB Noise Figure: 4.8dB P1dB: 18dBm RF Type: DBS, HLAN, WLAN Categories: RF/IF and RFID Status: Active Case / Package: SOT-89 Supply Voltage - Operating: 4.2 V to 5 V Operating Supply Current: 120mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1096721-SKY65014-70LF
Packaging: Reel - TR
Test Frequency: 7GHz
Frequency: 100MHz to 6GHz
Gain: 16dB
Noise Figure: 4.8dB
P1dB: 18dBm
RF Type: DBS, HLAN, WLAN
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-89
Supply Voltage - Operating: 4.2 V to 5 V
Operating Supply Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65014-70LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65014-70LF
RF and Wireless - RF Amplifiers SKY65014-70LF
IC AMP DBS 100MHZ-6GHZ SOT89-4

IC AMP DBS 100MHZ-6GHZ SOT89-4

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65014-70LF 863-1774-6-ND 1096721-SKY65014-70LF SKY65014-70LF
Product Name InGaP Cascadable Amplifier 0.1–6 GHz RF Amplifiers RF Amplifiers - SKY65014-70LF RF and Wireless - RF Amplifiers
Frequency Range 100 to 6000 MHz 100 to 6000 MHz 100 to 6000 MHz 100 to 6000 MHz
Minimum Gain 16 dB 16 dB 16 dB ? to 16 dB
Maximum Gain 16 dB 16 dB 16 dB 16 dB
Noise Figure 4.8 dB 4.8 dB 4.8 dB
Package Type Surface Mount; Plugin; SOT-89, 4-pin Surface Mount; TO-243AA SOT-89
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SE2576L-R - 028217-SE2576L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details
3 suppliers
Specs
Applications RF Microwave
View Details
RF Amplifiers - 863-1366-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11b/g/n
Frequency Range 2400 to 2500 MHz
View Details
3 suppliers
Low-Band LNA Front-End Module (B26/B5/B18/B19, B8, B20, B12/13/17, B28A, B28B, and B29) - SKY13716-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 717 to 960 MHz
Package Type Surface Mount; MCM, 24-lead
View Details