Microchip Technology, Inc. RF & MW Driver Amplifier MMA002AA

Description
5-20 GHz, 20 dBm P3dB, 18 dB Gain Wideband Amplifier. MMA002AA is a wideband medium power amplifier with 18 dB gain and positive gain slope. The amplifier has 17 dB gain at 6 GHz and 19 dB gain at 20 GHz. This allows designers to meet stringent high-frequency gain requirements in cascaded amplifiers. MMA002AA is self-biased with a single positive power supply.
Request a Quote
Description
5-20 GHz, 20 dBm P3dB, 18 dB Gain Wideband Amplifier. MMA002AA is a wideband medium power amplifier with 18 dB gain and positive gain slope. The amplifier has 17 dB gain at 6 GHz and 19 dB gain at 20 GHz. This allows designers to meet stringent high-frequency gain requirements in cascaded amplifiers. MMA002AA is self-biased with a single positive power supply.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - MMA002AA - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
MMA002AA
RF & MW Driver Amplifier MMA002AA
5-20 GHz, 20 dBm P3dB, 18 dB Gain Wideband Amplifier. MMA002AA is a wideband medium power amplifier with 18 dB gain and positive gain slope. The amplifier has 17 dB gain at 6 GHz and 19 dB gain at 20 GHz. This allows designers to meet stringent high-frequency gain requirements in cascaded amplifiers. MMA002AA is self-biased with a single positive power supply.

5-20 GHz, 20 dBm P3dB, 18 dB Gain Wideband Amplifier. MMA002AA is a wideband medium power amplifier with 18 dB gain and positive gain slope. The amplifier has 17 dB gain at 6 GHz and 19 dB gain at 20 GHz. This allows designers to meet stringent high-frequency gain requirements in cascaded amplifiers. MMA002AA is self-biased with a single positive power supply.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MMA002AA
Product Name RF & MW Driver Amplifier
Frequency Range 5000 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG203-63G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
2 suppliers
RF Amplifiers - PTMA180152MV1-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; GSM, EDGE
Frequency Range 1800 to 2000 MHz
View Details
2 suppliers
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Specs
Applications RF Microwave
View Details