mmTron Inc. RF & MW Driver Amplifier TMC161-D

Description
3 to 16 GHz ADC Interface High Linearity Quasi Differential Amplifier
Request a Quote Datasheet
Description
3 to 16 GHz ADC Interface High Linearity Quasi Differential Amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - TMC161-D - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
TMC161-D
RF & MW Driver Amplifier TMC161-D
3 to 16 GHz ADC Interface High Linearity Quasi Differential Amplifier

3 to 16 GHz ADC Interface High Linearity Quasi Differential Amplifier

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number TMC161-D
Product Name RF & MW Driver Amplifier
Frequency Range 3000 to 16000 MHz
Maximum Gain 16 dB
Output Power 21 dBm
Unlock Full Specs
to access all available technical data

Similar Products

AKA-1300D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1300D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
7 - 14 GHz Low Noise Amplifier - QPA2609D - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications SATCOM
RoHS Compliant RoHS
View Details
2 suppliers