Skyworks Solutions, Inc. InGaP Cascadable Amplifier 0.1–6 GHz SKY65017-70LF

Description
The SKY65017 is a general purpose, broadband amplifier fabricated from Skyworks InGaP HBT process and packaged in a SOT-89 package. The amplifier's input and output impedances are 50 Ω, which allows these amplifiers to be cascaded without external impedance matching networks. The typical -3 dB bandwidth of the SKY65017 is 0.1 to 6 GHz. A populated evaluation board is available upon request.
Request a Quote Datasheet
Description
The SKY65017 is a general purpose, broadband amplifier fabricated from Skyworks InGaP HBT process and packaged in a SOT-89 package. The amplifier's input and output impedances are 50 Ω, which allows these amplifiers to be cascaded without external impedance matching networks. The typical -3 dB bandwidth of the SKY65017 is 0.1 to 6 GHz. A populated evaluation board is available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
InGaP Cascadable Amplifier 0.1–6 GHz - SKY65017-70LF - Skyworks Solutions, Inc.
Irvine, CA, United States
InGaP Cascadable Amplifier 0.1–6 GHz
SKY65017-70LF
InGaP Cascadable Amplifier 0.1–6 GHz SKY65017-70LF
The SKY65017 is a general purpose, broadband amplifier fabricated from Skyworks InGaP HBT process and packaged in a SOT-89 package. The amplifier's input and output impedances are 50 Ω, which allows these amplifiers to be cascaded without external impedance matching networks. The typical -3 dB bandwidth of the SKY65017 is 0.1 to 6 GHz. A populated evaluation board is available upon request.

The SKY65017 is a general purpose, broadband amplifier fabricated from Skyworks InGaP HBT process and packaged in a SOT-89 package. The amplifier's input and output impedances are 50 Ω, which allows these amplifiers to be cascaded without external impedance matching networks. The typical -3 dB bandwidth of the SKY65017 is 0.1 to 6 GHz. A populated evaluation board is available upon request.

Supplier's Site
RF Amplifiers - SKY65017-70LF - 064689-SKY65017-70LF - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - SKY65017-70LF
064689-SKY65017-70LF
RF Amplifiers - SKY65017-70LF 064689-SKY65017-70LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 064689-SKY65017-70LF Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0.1Hz to 6GHz Gain: 20dB Noise Figure: 5dB P1dB: 20dBm (100mW) RF Type: DBS, HLAN, WLAN Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 120mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 064689-SKY65017-70LF
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 0.1Hz to 6GHz
Gain: 20dB
Noise Figure: 5dB
P1dB: 20dBm (100mW)
RF Type: DBS, HLAN, WLAN
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-89-3
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
RF Amplifiers - 863-1063-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1063-1-ND
RF Amplifiers 863-1063-1-ND
RF Amplifier IC DBS, HLAN, WLAN 100MHz ~ 6GHz SOT-89-3

RF Amplifier IC DBS, HLAN, WLAN 100MHz ~ 6GHz SOT-89-3

Buy Now Datasheet
RF Amplifiers - 863-1063-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1063-2-ND
RF Amplifiers 863-1063-2-ND
RF Amplifier IC DBS, HLAN, WLAN 100MHz ~ 6GHz SOT-89-3

RF Amplifier IC DBS, HLAN, WLAN 100MHz ~ 6GHz SOT-89-3

Buy Now Datasheet
RF Amplifiers - 863-1063-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1063-6-ND
RF Amplifiers 863-1063-6-ND
RF Amplifier IC DBS, HLAN, WLAN 100MHz ~ 6GHz SOT-89-3

RF Amplifier IC DBS, HLAN, WLAN 100MHz ~ 6GHz SOT-89-3

Buy Now Datasheet
Gain Block - SKY65017-70LF - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SKY65017-70LF
Gain Block SKY65017-70LF
InGaP Cascadable Amplifier 0.1–6 GHz

InGaP Cascadable Amplifier 0.1–6 GHz

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SKY65017-70LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65017-70LF
RF and Wireless - RF Amplifiers SKY65017-70LF
IC AMP DBS 100MHZ-6GHZ SOT89-3

IC AMP DBS 100MHZ-6GHZ SOT89-3

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65017-70LF 064689-SKY65017-70LF 863-1063-1-ND SKY65017-70LF SKY65017-70LF
Product Name InGaP Cascadable Amplifier 0.1–6 GHz RF Amplifiers - SKY65017-70LF RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Frequency Range 100 to 6000 MHz 1.00E-7 to 6000 MHz 100 to 6000 MHz 100 to 6000 MHz 100 to 6000 MHz
Minimum Gain 20 dB 20 dB 20 dB ? to 20 dB
Maximum Gain 20 dB 20 dB 20 dB 20 dB 20 dB
Noise Figure 4.5 dB 5 dB 5 dB 4.5 dB
Package Type Surface Mount; Plugin; SOT-89, 4-pin SOT-89-3 Surface Mount; TO-243AA SOT-89
Unlock Full Specs
to access all available technical data

Similar Products

InGaP Cascadable Amplifier 0.1–6 GHz - SKY65015-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 6000 MHz
Minimum Gain 18 dB
Maximum Gain 18 dB
View Details
4 suppliers
Sky5® Dual 2.4 GHz, 802.11ax High-Linearity, High-Efficiency Front-End Module - SKY55242-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; MCM, 34-pin
View Details
Specs
Applications RF Microwave
Frequency Range 40 to 870 MHz
Minimum Gain 27 dB
View Details
2 suppliers
Balanced Low Noise Amplifier - ABA3100 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details