MACOM Gain Block SMA11-2

Description
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. Surface Mount package is Hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet
Description
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. Surface Mount package is Hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - SMA11-2 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMA11-2
Gain Block SMA11-2
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. Surface Mount package is Hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. Surface Mount package is Hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF Amplifiers - 1465-SMA11-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA11-2-ND
RF Amplifiers 1465-SMA11-2-ND
RF Amplifier IC General Purpose 1MHz ~ 1.1GHz

RF Amplifier IC General Purpose 1MHz ~ 1.1GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA11-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA11-2
RF and Wireless - RF Amplifiers SMA11-2
IC RF AMP GPS 1MHZ-1.1GHZ SMD

IC RF AMP GPS 1MHZ-1.1GHZ SMD

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SMA11-2 1465-SMA11-2-ND SMA11-2
Product Name Gain Block RF Amplifiers RF and Wireless - RF Amplifiers
Frequency Range 5 to 1000 MHz 1 to 1100 MHz 1 to 1100 MHz
Maximum Gain 16 dB 16 dB 16 dB
Output Power -1 dBm -1 dBm
Package Type Surface Mount; Surface Mount Surface Mount; Connectorized; 4-SMD Module
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPB1111-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 34000 to 36000 MHz
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
2.4-2.5 GHz WLAN Power Amplifier - SKY65135-31 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 32 dB
View Details