MACOM Broadband/CATV (75 Ohm) LNA MAAMSS0001TR-3000

Description
MACOM's MAAMSS0001 is a GaAs PHEMT MMIC amplifier in a surface mount SOICN - 16 package. The MMIC design is configured as a pair of cascade PHEMT amplifiers for broadband performance. It is designed for integration in a 75-ohm push-pull low distortion amplifier circuit. The device is ideally suited for use in CATV, DBS, and DTV applications where low noise figure, low distortion and high linearity are required.
Request a Quote
Description
MACOM's MAAMSS0001 is a GaAs PHEMT MMIC amplifier in a surface mount SOICN - 16 package. The MMIC design is configured as a pair of cascade PHEMT amplifiers for broadband performance. It is designed for integration in a 75-ohm push-pull low distortion amplifier circuit. The device is ideally suited for use in CATV, DBS, and DTV applications where low noise figure, low distortion and high linearity are required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Broadband/CATV (75 Ohm) LNA - MAAMSS0001TR-3000 - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) LNA
MAAMSS0001TR-3000
Broadband/CATV (75 Ohm) LNA MAAMSS0001TR-3000
MACOM's MAAMSS0001 is a GaAs PHEMT MMIC amplifier in a surface mount SOICN - 16 package. The MMIC design is configured as a pair of cascade PHEMT amplifiers for broadband performance. It is designed for integration in a 75-ohm push-pull low distortion amplifier circuit. The device is ideally suited for use in CATV, DBS, and DTV applications where low noise figure, low distortion and high linearity are required.

MACOM's MAAMSS0001 is a GaAs PHEMT MMIC amplifier in a surface mount SOICN - 16 package. The MMIC design is configured as a pair of cascade PHEMT amplifiers for broadband performance. It is designed for integration in a 75-ohm push-pull low distortion amplifier circuit. The device is ideally suited for use in CATV, DBS, and DTV applications where low noise figure, low distortion and high linearity are required.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAMSS0001TR-3000
Product Name Broadband/CATV (75 Ohm) LNA
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 870 MHz
Maximum Gain 12 dB
Noise Figure 2.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA9418TR13CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1805 to 1930 MHz
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
2.4GHz High Power 802.11ac WLAN Linear Power Amplifier - RFX242 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 32 dB
Maximum Gain 32 dB
View Details
4 suppliers