Skyworks Solutions, Inc. Multimode Multiband Power Amplifier Module for Dual Mode Quad-Band GSM/EDGE – WCDMA / HSDPA / HSUPA / HSPA+ / LTE (Bands 1, 3, 4, 7, 8, 12, 13, 20, 25, 26, 28, 30, 38, 34/39, 40, 41) SKY77661-11

Description
MMMB PAM for for Dual Mode Quad-Band GSM/EDGE – WCDMA / HSDPA / HSUPA / HSPA+ / LTE (Bands 1, 3, 4, 7, 8, 12, 13, 20, 25, 26, 28, 30, 38, 34/39, 40, 41)
Request a Quote Datasheet
Description
MMMB PAM for for Dual Mode Quad-Band GSM/EDGE – WCDMA / HSDPA / HSUPA / HSPA+ / LTE (Bands 1, 3, 4, 7, 8, 12, 13, 20, 25, 26, 28, 30, 38, 34/39, 40, 41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimode Multiband Power Amplifier Module for Dual Mode Quad-Band GSM/EDGE – WCDMA / HSDPA / HSUPA / HSPA+ / LTE (Bands 1, 3, 4, 7, 8, 12, 13, 20, 25, 26, 28, 30, 38, 34/39, 40, 41) - SKY77661-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
Multimode Multiband Power Amplifier Module for Dual Mode Quad-Band GSM/EDGE – WCDMA / HSDPA / HSUPA / HSPA+ / LTE (Bands 1, 3, 4, 7, 8, 12, 13, 20, 25, 26, 28, 30, 38, 34/39, 40, 41)
SKY77661-11
Multimode Multiband Power Amplifier Module for Dual Mode Quad-Band GSM/EDGE – WCDMA / HSDPA / HSUPA / HSPA+ / LTE (Bands 1, 3, 4, 7, 8, 12, 13, 20, 25, 26, 28, 30, 38, 34/39, 40, 41) SKY77661-11
MMMB PAM for for Dual Mode Quad-Band GSM/EDGE – WCDMA / HSDPA / HSUPA / HSPA+ / LTE (Bands 1, 3, 4, 7, 8, 12, 13, 20, 25, 26, 28, 30, 38, 34/39, 40, 41)

MMMB PAM for for Dual Mode Quad-Band GSM/EDGE – WCDMA / HSDPA / HSUPA / HSPA+ / LTE (Bands 1, 3, 4, 7, 8, 12, 13, 20, 25, 26, 28, 30, 38, 34/39, 40, 41)

Supplier's Site
RF Amplifiers - 863-SKY77661-11CT-ND - DigiKey
Thief River Falls, MN, United States
IC AMP DCS 850MHZ/900MHZ 44MCM

IC AMP DCS 850MHZ/900MHZ 44MCM

Buy Now Datasheet
RF Amplifiers - 863-SKY77661-11TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC DCS, EDGE, GSM, HSDPA, HSPA+, LTE, PCS, UMTS, WCDMA 850MHz, 900MHz, 1.8GHz, 1.9GHz 44-MCM (7x4)

RF Amplifier IC DCS, EDGE, GSM, HSDPA, HSPA+, LTE, PCS, UMTS, WCDMA 850MHz, 900MHz, 1.8GHz, 1.9GHz 44-MCM (7x4)

Buy Now Datasheet
RF Amplifiers - 863-SKY77661-11DKR-ND - DigiKey
Thief River Falls, MN, United States
IC AMP DCS 850MHZ/900MHZ 44MCM

IC AMP DCS 850MHZ/900MHZ 44MCM

Buy Now Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1018150-SKY77661-11
RF/IF and RFID - RF Amplifiers 1018150-SKY77661-11
Win Source Part Number: 1018150-SKY77661-11 Category: RF/IF and RFID>RF Amplifiers Package: Tray Standard Package: 4,500 Mounting: SMD (SMT) Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz RF Type: DCS, EDGE, GSM, HSDPA, HSPA+, LTE, PCS, UMTS, WCDMA Package / Case: 44-SMD Module Supplier Device Package: 44-MCM (7x4) Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Skyworks Solutions Inc. Base Product Number: SKY77661

Win Source Part Number: 1018150-SKY77661-11
Category: RF/IF and RFID>RF Amplifiers
Package: Tray
Standard Package: 4,500
Mounting: SMD (SMT)
Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz
RF Type: DCS, EDGE, GSM, HSDPA, HSPA+, LTE, PCS, UMTS, WCDMA
Package / Case: 44-SMD Module
Supplier Device Package: 44-MCM (7x4)
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Skyworks Solutions Inc.
Base Product Number: SKY77661

Buy Now Datasheet
RF & MW Power Amplifier - SKY77661-11 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
SKY77661-11
RF & MW Power Amplifier SKY77661-11
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Futian, China
RF and Wireless - RF Amplifiers
SKY77661-11
RF and Wireless - RF Amplifiers SKY77661-11
IC AMP DCS 850MHZ/900MHZ 44MCM

IC AMP DCS 850MHZ/900MHZ 44MCM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY77661-11 863-SKY77661-11CT-ND 1018150-SKY77661-11 SKY77661-11 SKY77661-11
Product Name Multimode Multiband Power Amplifier Module for Dual Mode Quad-Band GSM/EDGE – WCDMA / HSDPA / HSUPA / HSPA+ / LTE (Bands 1, 3, 4, 7, 8, 12, 13, 20, 25, 26, 28, 30, 38, 34/39, 40, 41) RF Amplifiers RF/IF and RFID - RF Amplifiers RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz, 28 dB Gain CATV Power Doubler Amplifier - ACA2788 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 27 dB
Maximum Gain 29 dB
View Details
2.4 GHz WLAN Switch/LNA Front End - SE2600S - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details
Specs
Applications RF Microwave
Frequency Range 50 to 1000 MHz
Minimum Gain 24 dB
View Details
2 suppliers