MACOM RF & MW Power Amplifier MAAP-011327-DIE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - MAAP-011327-DIE - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MAAP-011327-DIE
RF & MW Power Amplifier MAAP-011327-DIE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
MAAP-011327-DIE
RF and Wireless - RF Amplifiers MAAP-011327-DIE
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W

POWER AMPLIFIER, 1 MHZ-22 GHZ,1W

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MAAP-011327-DIE MAAP-011327-DIE
Product Name RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier
Frequency Range 1 to 22000 MHz 1 to 22000 MHz
Maximum Gain 13.5 dB 13 dB
Output Power 29.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz High Efficiency Wireless LAN PA - SE2568L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 27 dB
Maximum Gain 27 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
ADM-8625PSM, 0.75 - 8 GHz High Dynamic Range Gain Block - ADM-8625PSM - Marki Microwave LLC
Specs
Frequency Range 750 to 8000 MHz
Package Type Surface Mount; surface-mount
View Details