RF Amplifier IC General Purpose 10MHz ~ 500MHz
IC RF AMP GPS 10MHZ-500MHZ SMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | 1465-SMA513-ND | SMA513 |
| Product Name | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | |
| Applications | General Purpose | |
| Frequency Range | 10 to 500 MHz | 10 to 500 MHz |
| Minimum Gain | 20 dB | ? to 20 dB |
| Maximum Gain | 20 dB | 20 dB |