Microchip Technology, Inc. RF & MW LNA MMA042AA

Description
MMA042AA is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron mobility transistor (pHEMT) distributed amplifier die that operates between 2 GHz and 26 GHz. It is ideal for test instrumentation, defense, and space applications. The amplifier provides a 2 dB positive gain slope with a typical gain of 18 dB, 2 dB noise figure, 19 dBm of output power at 1 dB gain compression, and 29 dBm output IP3 at 10 GHz. The MMA042AA amplifier features RF I/Os that are internally matched to 50 Ohm, which allows for easy integration into multi-chip modules (MCMs). Applications Test and measurement instrumentation Electronic warfare (EW), electronic counter measures (ECM), and electronic counter-counter measures(ECCM) Military and space Telecom infrastructure Wideband microwave radios Microwave and millimeter-wave communication systems
Request a Quote
Description
MMA042AA is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron mobility transistor (pHEMT) distributed amplifier die that operates between 2 GHz and 26 GHz. It is ideal for test instrumentation, defense, and space applications. The amplifier provides a 2 dB positive gain slope with a typical gain of 18 dB, 2 dB noise figure, 19 dBm of output power at 1 dB gain compression, and 29 dBm output IP3 at 10 GHz. The MMA042AA amplifier features RF I/Os that are internally matched to 50 Ohm, which allows for easy integration into multi-chip modules (MCMs). Applications Test and measurement instrumentation Electronic warfare (EW), electronic counter measures (ECM), and electronic counter-counter measures(ECCM) Military and space Telecom infrastructure Wideband microwave radios Microwave and millimeter-wave communication systems
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - MMA042AA - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
MMA042AA
RF & MW LNA MMA042AA
MMA042AA is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron mobility transistor (pHEMT) distributed amplifier die that operates between 2 GHz and 26 GHz. It is ideal for test instrumentation, defense, and space applications. The amplifier provides a 2 dB positive gain slope with a typical gain of 18 dB, 2 dB noise figure, 19 dBm of output power at 1 dB gain compression, and 29 dBm output IP3 at 10 GHz. The MMA042AA amplifier features RF I/Os that are internally matched to 50 Ohm, which allows for easy integration into multi-chip modules (MCMs). Applications Test and measurement instrumentation Electronic warfare (EW), electronic counter measures (ECM), and electronic counter-counter measures(ECCM) Military and space Telecom infrastructure Wideband microwave radios Microwave and millimeter-wave communication systems

MMA042AA is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron mobility transistor (pHEMT) distributed amplifier die that operates between 2 GHz and 26 GHz. It is ideal for test instrumentation, defense, and space applications. The amplifier provides a 2 dB positive gain slope with a typical gain of 18 dB, 2 dB noise figure, 19 dBm of output power at 1 dB gain compression, and 29 dBm output IP3 at 10 GHz. The MMA042AA amplifier features RF I/Os that are internally matched to 50 Ohm, which allows for easy integration into multi-chip modules (MCMs).

Applications

  • Test and measurement instrumentation
  • Electronic warfare (EW), electronic counter measures (ECM), and electronic counter-counter measures(ECCM)
  • Military and space
  • Telecom infrastructure
  • Wideband microwave radios
  • Microwave and millimeter-wave communication systems
Supplier's Site
Shenzhen, China
RF and Wireless - RF Amplifiers
MMA042AA
RF and Wireless - RF Amplifiers MMA042AA
IC RF AMP GPS 2GHZ-26GHZ DIE

IC RF AMP GPS 2GHZ-26GHZ DIE

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MMA042AA MMA042AA
Product Name RF & MW LNA RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 26000 MHz 2000 to 26000 MHz
Maximum Gain 18.5 dB 20 dB
Output Power 20 dBm
Noise Figure 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD242K4DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 40000 MHz
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
Sky5® LB/MB/HB Diversity Receive Module - SKY53748-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 56-lead
View Details