The SKY67153-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias, high linearity, superior gain, and industryleading Noise Figure (NF) performance from 700 to 3800 MHz. The device features Skyworks advanced, pHEMT enhancement mode process in a compact 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package.
The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current. Supply voltage is applied to the RFOUT/VDD pin through an RF choke inductor. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation.
The SKY67153-396LF operates in the frequency range of 0.7 to 3.8 GHz using a common layout and band-specific tunes.
RF Amplifier IC GSM, LTE, W-CDMA 700MHz ~ 3.8GHz 8-DFN (2x2)
RF Amplifier IC GSM, LTE, W-CDMA 700MHz ~ 3.8GHz 8-DFN (2x2)
RF Amplifier IC GSM, LTE, W-CDMA 700MHz ~ 3.8GHz 8-DFN (2x2)
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 794477-SKY67153-396L
Packaging: Reel package
Package: 8-WFDFN Exposed Pad
Test Frequency: 2.5GHz
Frequency: 700MHz ~ 3.8GHz
Operating Supply Voltage: 3 V ~ 5 V
Gain: 19dB
Noise Figure: 0.5dB
P1dB: 2dBm
RF Type: GSM, LTE, W-CDMA
Family Name: SKY67153-396LF
Categories: RF/IF and RFID
Operating Supply Current: 72mA
Manufacturer Package: 8-DFN (2x2)
Alternative Parts (Cross-Reference): TQP3M9007; MAAL-011129-TR3000 ; MAAL-011130; HMC8411LP2FE;
Introduction Date: January 08, 2014
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
SKY67153-396LF: 0.7 to 3.8 GHz Ultra Low-Noise Amplifier. The SKY67153-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias, high linearity, superior gain, and industry leading Noise Figure (NF) performance from 700 to 3800 MHz. The device features Skyworks advanced, pHEMT enhancement mode process in a compact 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package. The SKY67153-396LF operates in the frequency range of 0.7 to 3.8 GHz using a common layout and band-specific tunes.
IC RF AMP GSM 700MHZ-3.8GHZ 8DFN
| Skyworks Solutions, Inc. | DigiKey | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | SKY67153-396LF | 863-1560-2-ND | 794477-SKY67153-396LF | SKY67153-396LF | SKY67153-396LF |
| Product Name | 0.7 to 3.8 GHz Ultra Low-Noise Amplifier | RF Amplifiers | RF Amplifiers - SKY67153-396LF | RF & MW LNA | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier | ||
| Frequency Range | 700 to 3800 MHz | 700 to 3800 MHz | 700 to 3800 MHz | 700 to 3800 MHz | 700 to 3800 MHz |
| Minimum Gain | 16.5 dB | 19 dB | 19 dB | ? to 19 dB | |
| Maximum Gain | 26 dB | 19 dB | 19 dB | 19 dB | 19 dB |
| Noise Figure | 0.2500 to 0.7000 dB | 0.5000 dB | 0.5000 dB | 0.5000 dB |