The WBA1722A is a connectorized low noise amplifier designed for operation from 1.7 GHz to 2.2 GHz in cellular base stations, wireless data communications, and similar applications. It features a typical noise figure of 0.60 dB, 30.0 dB gain, and 33.0 dBm output third-order intercept point. The device operates on a single +5 V supply drawing 90 mA and includes built-in DC blocks, a DC-DC converter, and temperature compensation circuits. It is packaged in a WP-5 housing with SMA female RF connectors and measures 1.000 inches in length. Operating temperature ranges from -40 °C to +85 °C, and it meets MIL-STD-202 ruggedness standards. It is RoHS compliant.
1.7 – 2.2 GHz LOW NOISE AMPLIFIER WBA1722A. WBA1722A LNA is a supper low noise figure, wideband, and high linearity connectorized amplifier with unconditional stable design. The amplifier offers typical 0.60 dB noise figure, 30.0 dB gain, and 33.0 dBm output IP3 in the frequency range from 1.7 GHz to 2.2 GHz of DCS, PCS, and 3G bands. WBA1722A is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, last-mile wireless communication systems, and wireless measurement applications. WBA1722A is designed to meet the rugged standards of MIL-STD-202. WBA1722A is RoHS complied product.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | WBA1722A |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 1700 to 2200 MHz |
| Maximum Gain | 30 dB |