WanTcom, Inc. RF & MW Power Amplifier WBPA04-2045A

Description
WBPA Series Connectorized Wide Band Power Amplifier. UHF Application.
Request a Quote Datasheet
Description
WBPA Series Connectorized Wide Band Power Amplifier. UHF Application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - WBPA04-2045A - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
WBPA04-2045A
RF & MW Power Amplifier WBPA04-2045A
WBPA Series Connectorized Wide Band Power Amplifier. UHF Application.

WBPA Series Connectorized Wide Band Power Amplifier. UHF Application.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBPA04-2045A
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 370 to 480 MHz
Maximum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
ADM-8558CH, DC - 20 GHz Distributed Amplifier - ADM-8558CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 20000 MHz
Package Type bare-die
View Details
Specs
Applications RF Microwave
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details