Microchip Technology, Inc. RF & MW LNA UAPS45SC

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - UAPS45SC - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
UAPS45SC
RF & MW LNA UAPS45SC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Futian, China
RF and Wireless - RF Amplifiers
UAPS45SC
RF and Wireless - RF Amplifiers UAPS45SC
IC RF AMP GPS 0HZ-45GHZ DIE

IC RF AMP GPS 0HZ-45GHZ DIE

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number UAPS45SC UAPS45SC
Product Name RF & MW LNA RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
SMT MMIC, Power Amplifier, 300 MHz to 7500 MHz, 50Ω, 3x3 mm QFN Style Package - PMA3-73-1W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Military / Defense
Frequency Range 300 to 7500 MHz
View Details
2 suppliers
6-18 GHz Broadband Low Noise Amplifier - ADM-10709PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Package Type Surface Mount; surface-mount
View Details
1218 MHz High Output GaN CATV Power Doubler Amplifier - ACA2429 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 24.5 dB
Maximum Gain 26 dB
View Details