WanTcom, Inc. RF & MW LNA WBA0030-30B

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WBA0030-30B - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WBA0030-30B
RF & MW LNA WBA0030-30B
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBA0030-30B
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1 to 3000 MHz
Maximum Gain 29 dB
Output Power 14 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-10-2500-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 2500 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - 2312-D10040180GTH-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
AKA-1500D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1500D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details