MACOM RF Amplifiers SMA70

Description
RF Amplifier IC General Purpose 10MHz ~ 300MHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 10MHz ~ 300MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA70-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA70-ND
RF Amplifiers 1465-SMA70-ND
RF Amplifier IC General Purpose 10MHz ~ 300MHz

RF Amplifier IC General Purpose 10MHz ~ 300MHz

Buy Now Datasheet
Gain Block - SMA70 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMA70
Gain Block SMA70
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. Use of an impedance transformer offers the benefit of high dynamic range and high efficiency. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. Use of an impedance transformer offers the benefit of high dynamic range and high efficiency. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SMA70 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA70
RF and Wireless - RF Amplifiers SMA70
IC RF AMP GPS 10MHZ-300MHZ SMD

IC RF AMP GPS 10MHZ-300MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-SMA70-ND SMA70 SMA70
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 300 MHz 10 to 250 MHz 10 to 300 MHz
Minimum Gain 8 dB ? to 8 dB
Maximum Gain 8 dB 8 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SE5005L-R - 028228-SE5005L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 5150 to 5750 MHz
Minimum Gain 34 dB
View Details
3 suppliers
2-20 GHz Broadband, Low DC Power, Low Noise Amplifier - ADM-10701PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
SMT MMIC, Dual Matched Medium Power Amplifier, 10 MHz to 500 MHz, 50Ω, 4x4 mm QFN Style Package - PHA2-13HLN+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -55 to 105 C (-67 to 221 F)
MMIC Tech. MMIC
View Details
Specs
Applications RF Microwave
Frequency Range 1800 to 2200 MHz
Minimum Gain 28.5 dB
View Details