Richardson RFPD Broadband/CATV (75 Ohm) Line Amplifier OTM2980BCPZN-R7

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Broadband/CATV (75 Ohm) Line Amplifier - OTM2980BCPZN-R7 - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) Line Amplifier
OTM2980BCPZN-R7
Broadband/CATV (75 Ohm) Line Amplifier OTM2980BCPZN-R7
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number OTM2980BCPZN-R7
Product Name Broadband/CATV (75 Ohm) Line Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL8104ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 7500 MHz
Maximum Gain 15 dB
View Details
RF & MW Power Amplifier - ADPA9002ACGZN-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 10000 MHz
Maximum Gain 15 dB
View Details
RF & MW Power Amplifier - ADPA7009-2ACEZ - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 54000 MHz
Maximum Gain 17 dB
View Details
RF & MW Power Amplifier - ADPA7007AEHZ-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 44000 MHz
Maximum Gain 21.5 dB
View Details