RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. An RF choke is used for DC power supply decoupling. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.
Win Source Part Number: 1027004-SMA6011
Category: RF/IF and RFID>RF Amplifiers
Series: SMA6011
Package: Tray
Standard Package: 1
Test Frequency: 1.5GHz ~ 6GHz
Frequency: 1.5GHz ~ 6GHz
Gain: 14.8dB
Noise Figure: 1.5dB
Current - Supply: 58mA
P1dB: 18dBm
RF Type: General Purpose
Voltage - Supply: 5V
Package / Case: 4-SMD Module
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Mfr: MACOM Technology Solutions
Other Names: 1465-SMA6011
RF Amplifier IC General Purpose 1.5GHz ~ 6GHz
IC RF AMP GPS 1.5GHZ-6GHZ SMD
| Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | SMA6011 | 1027004-SMA6011 | 1465-SMA6011-ND | SMA6011 |
| Product Name | Gain Block | RF/IF and RFID - RF Amplifiers | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Frequency Range | 2000 to 6000 MHz | 1500 to 6000 MHz | 1500 to 6000 MHz | 1500 to 6000 MHz |
| Maximum Gain | 14.8 dB | 14.8 dB | 14.8 dB | 14.8 dB |
| Output Power | 18 dBm | 18 dBm | ||
| Package Type | Surface Mount; Surface Mount | 4-SMD Module | Surface Mount; Connectorized; 4-SMD Module | |
| Applications | RF Microwave | General Purpose |