Microchip Technology, Inc. RF & MW Power Amplifier MMA051PP45

Description
MMA051PP45 is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron-mobili ty transistor (pHEMT) distributed amplifier that operates between DC and 22 GHz. It is ideal for test instrumentation, wideband military and space applications. The amplifier provides a flat gain of 14 dB, 3.5 dB noise figure, and 30 dBm of output power at 3 dB gain compression at 10 GHZ with a nominal bias condition of 10 V 350 mA. Output IP3 is typically 35 dBm. The MMA051PP45 amplifier features RF I/Os that are internally matched to 50 Ohm, which is ideal for any surface mount technology (SMT) assembly equipment.
Request a Quote Datasheet
Description
MMA051PP45 is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron-mobili ty transistor (pHEMT) distributed amplifier that operates between DC and 22 GHz. It is ideal for test instrumentation, wideband military and space applications. The amplifier provides a flat gain of 14 dB, 3.5 dB noise figure, and 30 dBm of output power at 3 dB gain compression at 10 GHZ with a nominal bias condition of 10 V 350 mA. Output IP3 is typically 35 dBm. The MMA051PP45 amplifier features RF I/Os that are internally matched to 50 Ohm, which is ideal for any surface mount technology (SMT) assembly equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - MMA051PP45 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MMA051PP45
RF & MW Power Amplifier MMA051PP45
MMA051PP45 is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron-mobili ty transistor (pHEMT) distributed amplifier that operates between DC and 22 GHz. It is ideal for test instrumentation, wideband military and space applications. The amplifier provides a flat gain of 14 dB, 3.5 dB noise figure, and 30 dBm of output power at 3 dB gain compression at 10 GHZ with a nominal bias condition of 10 V 350 mA. Output IP3 is typically 35 dBm. The MMA051PP45 amplifier features RF I/Os that are internally matched to 50 Ohm, which is ideal for any surface mount technology (SMT) assembly equipment.

MMA051PP45 is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron-mobility transistor (pHEMT) distributed amplifier that operates between DC and 22 GHz. It is ideal for test instrumentation, wideband military and space applications. The amplifier provides a flat gain of 14 dB, 3.5 dB noise figure, and 30 dBm of output power at 3 dB gain compression at 10 GHZ with a nominal bias condition of 10 V 350 mA. Output IP3 is typically 35 dBm. The MMA051PP45 amplifier features RF I/Os that are internally matched to 50 Ohm, which is ideal for any surface mount technology (SMT) assembly equipment.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MMA051PP45
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 0.0 to 22000 MHz
Maximum Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - BGB741L7ESDE6327XTSA1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, RKE, WiFi
Frequency Range 50 to 3500 MHz
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details