Skyworks Solutions, Inc. 2300 to 2400 MHz High-Efficiency 4 W Power Amplifier SKY66292-11

Description
Please note: SKY66292-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY66312-11 The SKY66292-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 2300 to 2400 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66292-11 is part of a high efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.
Request a Quote Datasheet
Description
Please note: SKY66292-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY66312-11 The SKY66292-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 2300 to 2400 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66292-11 is part of a high efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2300 to 2400 MHz High-Efficiency 4 W Power Amplifier - SKY66292-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
2300 to 2400 MHz High-Efficiency 4 W Power Amplifier
SKY66292-11
2300 to 2400 MHz High-Efficiency 4 W Power Amplifier SKY66292-11
Please note: SKY66292-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY66312-11 The SKY66292-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 2300 to 2400 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66292-11 is part of a high efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.

Please note: SKY66292-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY66312-11

The SKY66292-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 2300 to 2400 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation.
The SKY66292-11 is part of a high efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.

Supplier's Site
RF Amplifiers - 863-1962-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1962-2-ND
RF Amplifiers 863-1962-2-ND
RF Amplifier IC LTE 2.3GHz ~ 2.4GHz 16-SMD

RF Amplifier IC LTE 2.3GHz ~ 2.4GHz 16-SMD

Buy Now Datasheet
RF & MW Power Amplifier - SKY66292-11 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
SKY66292-11
RF & MW Power Amplifier SKY66292-11
The SKY66292-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 2300 to 2400 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation.

The SKY66292-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 2300 to 2400 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - 1379889-SKY66292-11 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Amplifiers
1379889-SKY66292-11
RF and Wireless - RF Amplifiers 1379889-SKY66292-11
Win Source Part Number: 1379889-SKY66292-11 Category: RF and Wireless - RF Amplifiers Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: Skyworks Solutions Inc. Package: Tape & Reel Product Status: Obsolete RF Type: LTE Frequency: 2.3GHz ~ 2.4GHz Package / Case: 16-SMD Module Supplier Device Package: 16-SMD Base Product Number: SKY66292 Mounting Type: Surface Mount HTSUS: 8542.33.0001 ECCN: 5A991G Voltage - Supply: 5V Gain: 35.5dB Test Frequency: 2.3GHz

Win Source Part Number: 1379889-SKY66292-11
Category: RF and Wireless - RF Amplifiers
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Mfr: Skyworks Solutions Inc.
Package: Tape & Reel
Product Status: Obsolete
RF Type: LTE
Frequency: 2.3GHz ~ 2.4GHz
Package / Case: 16-SMD Module
Supplier Device Package: 16-SMD
Base Product Number: SKY66292
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
ECCN: 5A991G
Voltage - Supply: 5V
Gain: 35.5dB
Test Frequency: 2.3GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY66292-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY66292-11
RF and Wireless - RF Amplifiers SKY66292-11
IC AMP LTE 2.3GHZ-2.4GHZ 16SMD

IC AMP LTE 2.3GHZ-2.4GHZ 16SMD

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY66292-11 863-1962-2-ND SKY66292-11 1379889-SKY66292-11 SKY66292-11
Product Name 2300 to 2400 MHz High-Efficiency 4 W Power Amplifier RF Amplifiers RF & MW Power Amplifier RF and Wireless - RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier Power Amplifier
Frequency Range 2300 to 2400 MHz 2300 to 2400 MHz 2300 to 2400 MHz 2300 to 2400 MHz 2300 to 2400 MHz
Minimum Gain 35.5 dB 35.5 dB 35.5 dB ? to 35.5 dB
Maximum Gain 35.5 dB 35.5 dB 35.5 dB 35.5 dB 35.5 dB
Output Power 28 dBm
Unlock Full Specs
to access all available technical data

Similar Products

1218 MHz CATV Push-Pull Driver Amplifier - ACA2417 - Skyworks Solutions, Inc.
Specs
Operating Voltage 24 volts
View Details
0.4-3.0 GHz Low-Noise Amplifier - SKY65047-360LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 3000 MHz
Minimum Gain 16.5 dB
View Details
2 suppliers
RF Amplifiers - AWB7123HM41P8 - 744509-AWB7123HM41P8 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2 suppliers