Skyworks Solutions, Inc. RF Amplifiers SE2609L-R

Description
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 8-QFN (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 8-QFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 863-1371-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1371-2-ND
RF Amplifiers 863-1371-2-ND
RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 8-QFN (2x2)

RF Amplifier IC 802.11b/g/n 2.4GHz ~ 2.5GHz 8-QFN (2x2)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SE2609L-R
126379-SE2609L-R
RF Amplifiers - SE2609L-R 126379-SE2609L-R
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 126379-SE2609L-R Packaging: Reel - TR Test Frequency: 2.4GHz to 2.5GHz Frequency: 2.4GHz to 2.5GHz Gain: 28dB P1dB: 25.5dBm RF Type: 802.11b/g/n Categories: RF/IF and RFID Status: Active Case / Package: 8-QFN (2x2) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 260mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 126379-SE2609L-R
Packaging: Reel - TR
Test Frequency: 2.4GHz to 2.5GHz
Frequency: 2.4GHz to 2.5GHz
Gain: 28dB
P1dB: 25.5dBm
RF Type: 802.11b/g/n
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-QFN (2x2)
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 260mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF & MW Power Amplifier - SE2609L-R - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
SE2609L-R
RF & MW Power Amplifier SE2609L-R
2.4 GHz Power Amplifier with Power Detector

2.4 GHz Power Amplifier with Power Detector

Supplier's Site
RF and Wireless - RF Amplifiers - SE2609L-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SE2609L-R
RF and Wireless - RF Amplifiers SE2609L-R
IC AMP 802.11B/G/N 2.4GHZ 8QFN

IC AMP 802.11B/G/N 2.4GHZ 8QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 863-1371-2-ND 126379-SE2609L-R SE2609L-R SE2609L-R
Product Name RF Amplifiers RF Amplifiers - SE2609L-R RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Power Amplifier
Applications 802.11b/g/n RF Microwave
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz
Minimum Gain 28 dB 28 dB ? to 28 dB
Maximum Gain 28 dB 28 dB 28 dB 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
DC - 30 GHz Wideband Low Noise Amplifier - AMM-9855PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details