Skyworks Solutions, Inc. SkyHi™ Power Amplifier Module for LTE Bands 13/14 (777-798 MHz) SKY77733-12

Description
PAM for LTE Bands 13/14 (777-798 MHz)
Request a Quote Datasheet
Description
PAM for LTE Bands 13/14 (777-798 MHz)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SkyHi™ Power Amplifier Module for LTE Bands 13/14 (777-798 MHz) - SKY77733-12 - Skyworks Solutions, Inc.
Irvine, CA, United States
SkyHi™ Power Amplifier Module for LTE Bands 13/14 (777-798 MHz)
SKY77733-12
SkyHi™ Power Amplifier Module for LTE Bands 13/14 (777-798 MHz) SKY77733-12
PAM for LTE Bands 13/14 (777-798 MHz)

PAM for LTE Bands 13/14 (777-798 MHz)

Supplier's Site
RF & MW Power Amplifier - SKY77733-12 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
SKY77733-12
RF & MW Power Amplifier SKY77733-12
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD
Product Category RF Amplifiers RF Amplifiers
Product Number SKY77733-12 SKY77733-12
Product Name SkyHi™ Power Amplifier Module for LTE Bands 13/14 (777-798 MHz) RF & MW Power Amplifier
Amplifier Type Power Amplifier Power Amplifier
Frequency Range 777 to 798 MHz 777 to 798 MHz
Minimum Gain 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

Si8920BC-IS Isolated Amplifier - Si8920BC-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC16
View Details
Si8920BD-IS Isolated Amplifier - Si8920BD-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC16
View Details
Linear Amplifier - ADA1200 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Minimum Gain 12 dB
Maximum Gain 12 dB
Noise Figure 2.3 dB
View Details
RF Amplifiers - ACA1216P2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1218 MHz
View Details
2 suppliers