mmTron Inc. RF & MW LNA TMC168-D

Description
24-31 GHz Low Noise Amplifier
Request a Quote
Description
24-31 GHz Low Noise Amplifier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - TMC168-D - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
TMC168-D
RF & MW LNA TMC168-D
24-31 GHz Low Noise Amplifier

24-31 GHz Low Noise Amplifier

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number TMC168-D
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 24000 to 30000 MHz
Maximum Gain 20 dB
Output Power 10 dBm
Noise Figure 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0007TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
Low Noise Amplifiers - NLA-300-40000-40-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 300 to 40000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details