MACOM RF Amplifiers SMRA62

Description
RF Amplifier IC General Purpose 1.5GHz ~ 6.2GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 1.5GHz ~ 6.2GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMRA62-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMRA62-ND
RF Amplifiers 1465-SMRA62-ND
RF Amplifier IC General Purpose 1.5GHz ~ 6.2GHz

RF Amplifier IC General Purpose 1.5GHz ~ 6.2GHz

Buy Now Datasheet
Gain Block - SMRA62 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMRA62
Gain Block SMRA62
The RA62 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This two stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. Both TO-8B and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available. An SMA connectorized self assembly kit is also available for the TO-8B module.

The RA62 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This two stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. Both TO-8B and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available. An SMA connectorized self assembly kit is also available for the TO-8B module.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SMRA62 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMRA62
RF and Wireless - RF Amplifiers SMRA62
IC RF AMP GPS 1.5GHZ-6.2GHZ SMD

IC RF AMP GPS 1.5GHZ-6.2GHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-SMRA62-ND SMRA62 SMRA62
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1500 to 6200 MHz 2000 to 6000 MHz 1500 to 6200 MHz
Minimum Gain 16 dB ? to 16 dB
Maximum Gain 16 dB 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8558CH, DC - 20 GHz Distributed Amplifier - ADM-8558CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 20000 MHz
Package Type bare-die
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, 10 MHz to 5000 MHz, 50Ω, SOT-89 Style Package - GVA-60+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 10 to 5000 MHz
View Details
4 suppliers
Low Noise Amplifiers - NLA-30-3000-40-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 3000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers - 2312-RFAM3620TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
View Details