MACOM RF Amplifiers SMA70-1

Description
RF Amplifier IC General Purpose 5MHz ~ 300MHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 300MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA70-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA70-1-ND
RF Amplifiers 1465-SMA70-1-ND
RF Amplifier IC General Purpose 5MHz ~ 300MHz

RF Amplifier IC General Purpose 5MHz ~ 300MHz

Buy Now Datasheet
Gain Block - SMA70-1 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMA70-1
Gain Block SMA70-1
The A70-1 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance an high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. Use of an impedance transformer offers the benefit of high dynamic range and high efficiency. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

The A70-1 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance an high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. Use of an impedance transformer offers the benefit of high dynamic range and high efficiency. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SMA70-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA70-1
RF and Wireless - RF Amplifiers SMA70-1
IC RF AMP GPS 5MHZ-300MHZ SMD

IC RF AMP GPS 5MHZ-300MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-SMA70-1-ND SMA70-1 SMA70-1
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 300 MHz 10 to 250 MHz 5 to 300 MHz
Minimum Gain 8 dB ? to 8 dB
Maximum Gain 8 dB 8 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
SMT MMIC, Medium Power, pHEMT Amplifier, 5000 MHz to 20 GHz, 50Ω, 3x3 mm QFN Style Package - AVA-24A+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 5000 to 20000 MHz
Minimum Gain 8.5 dB
View Details
4 suppliers
3 - 30 GHz Wideband Low Noise Amplifier - AMM-9861PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
Fiber-to-the-Home RF Amplifier - ACA2604 - Skyworks Solutions, Inc.
Specs
Minimum Gain 24 dB
Maximum Gain 24 dB
View Details