MACOM RF & MW Power Amplifier MAAP-018260-TR0500

Description
The MAAP-018260 is a packaged linear power amplifier that operates over the frequency range 17.7 - 26.5 GHz. The device provides 27 dB of gain and 40 dBm OIP3 with more than 30 dBm of output P1dB. This power amplifier is assembled in a lead free, fully molded 5 mm QFN package and consists of a four stage power amplifier with integrated, on-chip power and envelope detectors. The device includes on-chip ESD protection structures to ease the implementation and volume assembly. The device is well suited for use in the 18 GHz, 23 GHz, 26 GHz cellular backhaul applications.
Request a Quote
Description
The MAAP-018260 is a packaged linear power amplifier that operates over the frequency range 17.7 - 26.5 GHz. The device provides 27 dB of gain and 40 dBm OIP3 with more than 30 dBm of output P1dB. This power amplifier is assembled in a lead free, fully molded 5 mm QFN package and consists of a four stage power amplifier with integrated, on-chip power and envelope detectors. The device includes on-chip ESD protection structures to ease the implementation and volume assembly. The device is well suited for use in the 18 GHz, 23 GHz, 26 GHz cellular backhaul applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - MAAP-018260-TR0500 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MAAP-018260-TR0500
RF & MW Power Amplifier MAAP-018260-TR0500
The MAAP-018260 is a packaged linear power amplifier that operates over the frequency range 17.7 - 26.5 GHz. The device provides 27 dB of gain and 40 dBm OIP3 with more than 30 dBm of output P1dB. This power amplifier is assembled in a lead free, fully molded 5 mm QFN package and consists of a four stage power amplifier with integrated, on-chip power and envelope detectors. The device includes on-chip ESD protection structures to ease the implementation and volume assembly. The device is well suited for use in the 18 GHz, 23 GHz, 26 GHz cellular backhaul applications.

The MAAP-018260 is a packaged linear power amplifier that operates over the frequency range 17.7 - 26.5 GHz. The device provides 27 dB of gain and 40 dBm OIP3 with more than 30 dBm of output P1dB.

This power amplifier is assembled in a lead free, fully molded 5 mm QFN package and consists of a four stage power amplifier with integrated, on-chip power and envelope detectors. The device includes on-chip ESD protection structures to ease the implementation and volume assembly.

The device is well suited for use in the 18 GHz, 23 GHz, 26 GHz cellular backhaul applications.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAP-018260-TR0500
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 17700 to 26500 MHz
Maximum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

3300 - 4200 MHz Ultra Low-Noise Bypass LNA - QPL9097 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
RF Amplifiers - AWT6264RM49P8 - 227936-AWT6264RM49P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2300 to 2700 MHz
Minimum Gain 32 dB
View Details
2 suppliers