mmTron Inc. mmW Power Amplifier TMC212-D

Description
36 to 41 GHz Power Amplifier
Request a Quote Datasheet
Description
36 to 41 GHz Power Amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
mmW Power Amplifier - TMC212-D - Richardson RFPD
Downers Grove, IL, United States
mmW Power Amplifier
TMC212-D
mmW Power Amplifier TMC212-D
36 to 41 GHz Power Amplifier

36 to 41 GHz Power Amplifier

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number TMC212-D
Product Name mmW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 36000 to 41000 MHz
Maximum Gain 23 dB
Output Power 34 dBm
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG403-89G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
Sky5® Front-End Module for LTE and NR Bands 1, 3, 25, 66, 34, 39, 7, 40 and 41 - SKY5A3047 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Surface Mount; 135-pad
View Details