MACOM Gain Block SMA32-1

Description
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. An RF choke is used for DC power supply decoupling. Surface Mount package is hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet
Description
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. An RF choke is used for DC power supply decoupling. Surface Mount package is hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - SMA32-1 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMA32-1
Gain Block SMA32-1
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. An RF choke is used for DC power supply decoupling. Surface Mount package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. An RF choke is used for DC power supply decoupling. Surface Mount package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF Amplifiers - 1465-SMA32-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA32-1-ND
RF Amplifiers 1465-SMA32-1-ND
RF Amplifier IC General Purpose 100MHz ~ 2GHz

RF Amplifier IC General Purpose 100MHz ~ 2GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA32-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA32-1
RF and Wireless - RF Amplifiers SMA32-1
IC RF AMP GPS 100MHZ-2GHZ SMD

IC RF AMP GPS 100MHZ-2GHZ SMD

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SMA32-1 1465-SMA32-1-ND SMA32-1
Product Name Gain Block RF Amplifiers RF and Wireless - RF Amplifiers
Frequency Range 100 to 2000 MHz 100 to 2000 MHz 100 to 2000 MHz
Maximum Gain 11.5 dB 11.5 dB 11.5 dB
Output Power 15.5 dBm 15.5 dBm
Package Type Surface Mount; Surface Mount Surface Mount; Connectorized; 4-SMD Module
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-12000-18000-20-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 18000 MHz
Minimum Gain 20 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
2 - 20 GHz, Broadband Gain Block - ADM-11124PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details