Microchip Technology, Inc. RF and Wireless - RF Amplifiers MMA034AA

Description
IC RF AMP 0HZ-65GHZ
Description
IC RF AMP 0HZ-65GHZ

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Amplifiers
MMA034AA
RF and Wireless - RF Amplifiers MMA034AA
IC RF AMP 0HZ-65GHZ

IC RF AMP 0HZ-65GHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number MMA034AA
Product Name RF and Wireless - RF Amplifiers
Frequency Range 0.0 to 65000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-6000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 6000 MHz
Output VSWR 2.2 :1
View Details
General Purpose LNAs - BGA616 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 17.5 dB
View Details
2 suppliers