NXP Semiconductors RF Amplifiers MMG3014NT1

Description
RF Amplifier IC 4GHz SOT-89-4
Request a Quote Datasheet
Description
RF Amplifier IC 4GHz SOT-89-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MMG3014NT1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MMG3014NT1CT-ND
RF Amplifiers MMG3014NT1CT-ND
RF Amplifier IC 4GHz SOT-89-4

RF Amplifier IC 4GHz SOT-89-4

Buy Now Datasheet
RF Amplifiers - MMG3014NT1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MMG3014NT1DKR-ND
RF Amplifiers MMG3014NT1DKR-ND
RF Amplifier IC 4GHz SOT-89-4

RF Amplifier IC 4GHz SOT-89-4

Buy Now Datasheet
RF Amplifiers - MMG3014NT1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MMG3014NT1TR-ND
RF Amplifiers MMG3014NT1TR-ND
RF Amplifier IC 4GHz SOT-89-4

RF Amplifier IC 4GHz SOT-89-4

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - MMG3014NT1
126390-MMG3014NT1
RF Amplifiers - MMG3014NT1 126390-MMG3014NT1
Manufacturer: NXP Win Source Part Number: 126390-MMG3014NT1 Packaging: Reel - TR Test Frequency: 900MHz Frequency: 4GHz Gain: 19.5dB Noise Figure: 5.7dB P1dB: 25dBm (316.2mW) Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-4 Supply Voltage - Operating: 5V Operating Supply Current: 135mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 126390-MMG3014NT1
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 4GHz
Gain: 19.5dB
Noise Figure: 5.7dB
P1dB: 25dBm (316.2mW)
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-89-4
Supply Voltage - Operating: 5V
Operating Supply Current: 135mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF & MW Driver Amplifier - MMG3014NT1 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
MMG3014NT1
RF & MW Driver Amplifier MMG3014NT1
The MMG3014NT1 is a General Purpose Amplifier that is internally input matched and internally output prematched. It is designed for a broad range of Class A, small - signal, high linearity, general purpose applications. It is suitable for applications with frequencies from 40 to 4000 MHz such as Cellular, PCS, BWA, WLL, PHS, CATV, VHF, UHF, UMTS and general small-signal RF. Heterojunction Bipolar Transistor Technology (InGaP HBT) Broadband High Linearity Amplifier. See the attached MMG3014 datasheet for more specific information.

The MMG3014NT1 is a General Purpose Amplifier that is internally input matched and internally output prematched. It is designed for a broad range of Class A, small - signal, high linearity, general purpose applications. It is suitable for applications with frequencies from 40 to 4000 MHz such as Cellular, PCS, BWA, WLL, PHS, CATV, VHF, UHF, UMTS and general small-signal RF. Heterojunction Bipolar Transistor Technology (InGaP HBT) Broadband High Linearity Amplifier. See the attached MMG3014 datasheet for more specific information.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - MMG3014NT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MMG3014NT1
RF and Wireless - RF Amplifiers MMG3014NT1
IC RF AMP 4GHZ SOT89-4

IC RF AMP 4GHZ SOT89-4

Supplier's Site
Rf Amp, 19.5Db, 40Mhz-4Ghz, 5V, Sot-89-3; Frequency Min Nxp - 31AC6629 - Newark, An Avnet Company
Chicago, IL, United States
Rf Amp, 19.5Db, 40Mhz-4Ghz, 5V, Sot-89-3; Frequency Min Nxp
31AC6629
Rf Amp, 19.5Db, 40Mhz-4Ghz, 5V, Sot-89-3; Frequency Min Nxp 31AC6629
RF AMP, 19.5DB, 40MHZ-4GHZ, 5V, SOT-89-3; Frequency Min:40MHz; Frequency Max:4GHz; Gain:19.5dB; Noise Figure Typ:5.7dB; RF IC Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature RoHS Compliant: Yes

RF AMP, 19.5DB, 40MHZ-4GHZ, 5V, SOT-89-3; Frequency Min:40MHz; Frequency Max:4GHz; Gain:19.5dB; Noise Figure Typ:5.7dB; RF IC Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MMG3014NT1CT-ND 126390-MMG3014NT1 MMG3014NT1 MMG3014NT1 31AC6629
Product Name RF Amplifiers RF Amplifiers - MMG3014NT1 RF & MW Driver Amplifier RF and Wireless - RF Amplifiers Rf Amp, 19.5Db, 40Mhz-4Ghz, 5V, Sot-89-3; Frequency Min Nxp
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 4000 MHz 4000 MHz 40 to 4000 MHz 4000 MHz 4000 MHz
Minimum Gain 19.5 dB 19.5 dB ? to 19.5 dB 19.5 dB
Maximum Gain 19.5 dB 19.5 dB 19.5 dB 19.5 dB 19.5 dB
Output Power 25 dBm 25 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Si8920AC-IS Isolated Amplifier - Si8920AC-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC16
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω - ZHL-10M2G0020X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 2000 MHz
View Details