WanTcom, Inc. RF & MW LNA WBA1730-40A

Description
1700- 3000 MHz LOW NOISE AMPLIFIER WBA1730-40A. WBA1730-40A LNA is a low noise figure, wideband, and high linearity amplifier with unconditional stable design. The amplifier offers 0.80 dB typical noise figure, 40 dB gain, and 26 dBm output IP3 at the frequency range from 1700 MHz to 3000 MHz. WBA1730-40A is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, cellular micro-cells, last mile wireless communication systems, MMDS, WLL, and wireless measurement applications. WBA1730-40A is designed to meet the rugged standards of MILSTD-202 and RoHS compliant.
Request a Quote Datasheet
Description
1700- 3000 MHz LOW NOISE AMPLIFIER WBA1730-40A. WBA1730-40A LNA is a low noise figure, wideband, and high linearity amplifier with unconditional stable design. The amplifier offers 0.80 dB typical noise figure, 40 dB gain, and 26 dBm output IP3 at the frequency range from 1700 MHz to 3000 MHz. WBA1730-40A is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, cellular micro-cells, last mile wireless communication systems, MMDS, WLL, and wireless measurement applications. WBA1730-40A is designed to meet the rugged standards of MILSTD-202 and RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WBA1730-40A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WBA1730-40A
RF & MW LNA WBA1730-40A
1700- 3000 MHz LOW NOISE AMPLIFIER WBA1730-40A. WBA1730-40A LNA is a low noise figure, wideband, and high linearity amplifier with unconditional stable design. The amplifier offers 0.80 dB typical noise figure, 40 dB gain, and 26 dBm output IP3 at the frequency range from 1700 MHz to 3000 MHz. WBA1730-40A is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, cellular micro-cells, last mile wireless communication systems, MMDS, WLL, and wireless measurement applications. WBA1730-40A is designed to meet the rugged standards of MILSTD-202 and RoHS compliant.

1700- 3000 MHz LOW NOISE AMPLIFIER WBA1730-40A. WBA1730-40A LNA is a low noise figure, wideband, and high linearity amplifier with unconditional stable design. The amplifier offers 0.80 dB typical noise figure, 40 dB gain, and 26 dBm output IP3 at the frequency range from 1700 MHz to 3000 MHz. WBA1730-40A is most suitable for cellular base stations, wireless data communications, tower top receiver amplifiers, cellular micro-cells, last mile wireless communication systems, MMDS, WLL, and wireless measurement applications. WBA1730-40A is designed to meet the rugged standards of MILSTD-202 and RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBA1730-40A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1700 to 3000 MHz
Maximum Gain 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA734L16E6327TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 800 to 2100 MHz
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details