MACOM RF Amplifiers MAAP-010168-000000

Description
RF Amplifier IC General Purpose 500MHz ~ 3GHz 10-CFlatpack
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 500MHz ~ 3GHz 10-CFlatpack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-1059-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1059-ND
RF Amplifiers 1465-1059-ND
RF Amplifier IC General Purpose 500MHz ~ 3GHz 10-CFlatpack

RF Amplifier IC General Purpose 500MHz ~ 3GHz 10-CFlatpack

Buy Now Datasheet
RF & MW Power Amplifier - MAAP-010168-000000 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MAAP-010168-000000
RF & MW Power Amplifier MAAP-010168-000000
The MAAP-010168 is a two stage MMIC power amplifier designed for broadband high power applications. It can be used as either a driver or an output stage amplifier. This device is fully matched input and output to 50 Ohm which eliminates any sensitive external RF tuning components.

The MAAP-010168 is a two stage MMIC power amplifier designed for broadband high power applications. It can be used as either a driver or an output stage amplifier. This device is fully matched input and output to 50 Ohm which eliminates any sensitive external RF tuning components.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers MAAP-010168-000000
IC AMP GP 500MHZ-3GHZ 10CFLATPCK

IC AMP GP 500MHZ-3GHZ 10CFLATPCK

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-1059-ND MAAP-010168-000000 MAAP-010168-000000
Product Name RF Amplifiers RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Power Amplifier
Applications General Purpose
Frequency Range 500 to 3000 MHz 500 to 3000 MHz 500 to 3000 MHz
Minimum Gain 24 dB ? to 24 dB
Maximum Gain 24 dB 24 dB 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
ADM-5931CH, Broadband Distributed Amplifier - ADM-5931CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 28000 MHz
Package Type bare-die
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details