mmTron Inc. RF & MW Power Amplifier TMC167-D

Description
24-31 GHz Power Amplifier
Request a Quote Datasheet
Description
24-31 GHz Power Amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - TMC167-D - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
TMC167-D
RF & MW Power Amplifier TMC167-D
24-31 GHz Power Amplifier

24-31 GHz Power Amplifier

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number TMC167-D
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 24000 to 31000 MHz
Maximum Gain 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.01 - 40 GHz Surface Mount Amplifier - AMM-11078PSM - Marki Microwave LLC
Specs
Frequency Range 10 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
5 - 1218 MHz, 19 dB Gain Differential CATV Amplifier - QPL1163 - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 5 to 1218 MHz
Minimum Gain 19 dB
View Details
Sky5® Mid- and High Band Front-End Module for 3G/4G/5G Applications - SKY58105-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 62-pad LGA configuration
View Details