MACOM RF Amplifiers SMA4012

Description
RF Amplifier IC General Purpose 800MHz ~ 4.5GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 800MHz ~ 4.5GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA4012-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA4012-ND
RF Amplifiers 1465-SMA4012-ND
RF Amplifier IC General Purpose 800MHz ~ 4.5GHz

RF Amplifier IC General Purpose 800MHz ~ 4.5GHz

Buy Now Datasheet
Gain Block - SMA4012 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMA4012
Gain Block SMA4012
Microwave amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This two stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. Both TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Microwave amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This two stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. Both TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SMA4012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA4012
RF and Wireless - RF Amplifiers SMA4012
IC RF AMP GPS 800MHZ-4.5GHZ SMD

IC RF AMP GPS 800MHZ-4.5GHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-SMA4012-ND SMA4012 SMA4012
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 800 to 4500 MHz 1000 to 4000 MHz 800 to 4500 MHz
Minimum Gain 18 dB ? to 18 dB
Maximum Gain 18 dB 18 dB 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.32 - 2.345 GHz SDARS Ultra Low Noise Amplifier - QPL6202Q - Qorvo
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 2320 to 2345 MHz
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
Broadband/CATV (75 Ohm) LNA - DME4102-000 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
View Details