WanTcom, Inc. RF & MW LNA WBA0110A

Description
0.1–1.0 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA0110A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 Gold plated housing.
Request a Quote Datasheet
Description
0.1–1.0 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA0110A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 Gold plated housing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WBA0110A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WBA0110A
RF & MW LNA WBA0110A
0.1–1.0 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA0110A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 Gold plated housing.

0.1–1.0 GHz LOW NOISE WIDE BAND AMPLIFIER. WBA0110A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 Gold plated housing.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBA0110A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 1000 MHz
Maximum Gain 23 dB
Output Power 19 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
ADM-8536PSM, 2 - 20 GHz High Dynamic Range Gain Block - ADM-8536PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Connectorized SMA-N, 100W High Power Amplifier, 20 MHz to 1000 MHz, 50Ω - ZHL20M1G0100X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature 90 C (194 F)
View Details
Infineon Technologies AG
Specs
Applications RF Microwave
View Details