Microchip Technology, Inc. Gain Block MMA021AA

Description
5-20GHz MMIC Amplifier with Integrated Bias. The MMA021AA is a two-stage PHEMT high gain amplifier designed to be insensitive to process or temperature changes. Its high isolation makes it ideal for applications requir- ing both gain and isolation. The device can be operated at 5V 135mA, or 3.3V 108mA for integration with mixed-signal circuitry.
Request a Quote
Description
5-20GHz MMIC Amplifier with Integrated Bias. The MMA021AA is a two-stage PHEMT high gain amplifier designed to be insensitive to process or temperature changes. Its high isolation makes it ideal for applications requir- ing both gain and isolation. The device can be operated at 5V 135mA, or 3.3V 108mA for integration with mixed-signal circuitry.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gain Block - MMA021AA - Richardson RFPD
Downers Grove, IL, United States
Gain Block
MMA021AA
Gain Block MMA021AA
5-20GHz MMIC Amplifier with Integrated Bias. The MMA021AA is a two-stage PHEMT high gain amplifier designed to be insensitive to process or temperature changes. Its high isolation makes it ideal for applications requir- ing both gain and isolation. The device can be operated at 5V 135mA, or 3.3V 108mA for integration with mixed-signal circuitry.

5-20GHz MMIC Amplifier with Integrated Bias. The MMA021AA is a two-stage PHEMT high gain amplifier designed to be insensitive to process or temperature changes. Its high isolation makes it ideal for applications requir- ing both gain and isolation. The device can be operated at 5V 135mA, or 3.3V 108mA for integration with mixed-signal circuitry.

Supplier's Site
Futian, China
RF and Wireless - RF Amplifiers
MMA021AA
RF and Wireless - RF Amplifiers MMA021AA
IC RF AMP 5GHZ-20GHZ

IC RF AMP 5GHZ-20GHZ

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MMA021AA MMA021AA
Product Name Gain Block RF and Wireless - RF Amplifiers
Frequency Range 5000 to 20000 MHz 5000 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Low Noise Amplifier LNA ICs - BGA416 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 23 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Mid-Band LNA Front-End Module (B25, B3, B66, B7, and B41B) - SKY13719-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 1805 to 2690 MHz
Package Type Surface Mount; MCM, 22-lead
View Details