MACOM RF Amplifiers SMA1031

Description
RF Amplifier IC General Purpose 5MHz ~ 1.1GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 1.1GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA1031-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA1031-ND
RF Amplifiers 1465-SMA1031-ND
RF Amplifier IC General Purpose 5MHz ~ 1.1GHz

RF Amplifier IC General Purpose 5MHz ~ 1.1GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA1031 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA1031
RF and Wireless - RF Amplifiers SMA1031
IC RF AMP GPS 5MHZ-1.1GHZ SMD

IC RF AMP GPS 5MHZ-1.1GHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-SMA1031-ND SMA1031
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 1100 MHz 5 to 1100 MHz
Minimum Gain 28.5 dB ? to 28.5 dB
Maximum Gain 28.5 dB 28.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 824 to 1910 MHz
Minimum Gain 34.5 dB
View Details
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
5 GHz WLAN Switch/LNA Front End - SE5008L - Skyworks Solutions, Inc.
Specs
Frequency Range 4900 to 5850 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details