RF Amplifier IC General Purpose 5MHz ~ 1.1GHz
IC RF AMP GPS 5MHZ-1.1GHZ SMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | 1465-SMA66-3-ND | SMA66-3 |
| Product Name | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | |
| Applications | General Purpose | |
| Frequency Range | 5 to 1100 MHz | 5 to 1100 MHz |
| Minimum Gain | 26 dB | ? to 26 dB |
| Maximum Gain | 26 dB | 26 dB |