mmTron Inc. mmW Power Amplifier TMC212-P6

Description
36 to 41 GHz Power Amplifier
Request a Quote Datasheet
Description
36 to 41 GHz Power Amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
mmW Power Amplifier - TMC212-P6 - Richardson RFPD
Downers Grove, IL, United States
mmW Power Amplifier
TMC212-P6
mmW Power Amplifier TMC212-P6
36 to 41 GHz Power Amplifier

36 to 41 GHz Power Amplifier

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number TMC212-P6
Product Name mmW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 36000 to 41000 MHz
Maximum Gain 23 dB
Output Power 34 dBm
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG201-63G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
860 MHz to 894 MHz Small-Cell Power Amplifier Module - AWB7225 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 860 to 894 MHz
View Details