WanTcom, Inc. RF & MW Power Amplifier WBPA0510A

Description
WBPA0510A is a wideband, high power, and high linearity amplifier. The amplifier offers the exceptional +/-0.50 dB gain flatness, 31.0 dB gain, 35.0 dBm P1dB and output 49.0 dBm IP3 at output composite power of 28 dBm at the frequency range from 470 MHz to 960 MHz. WBPA0510A is most suitable for digital broadcast, cellular base stations, wireless data communications, tower top receiver amplifiers, cellular micro-cells, last-mile wireless communication systems, and wireless measurement applications of UHF and Cellular bands. WBPA0510A has been designed to meet the rugged standard of MIL-STD-202G and is a RoHS compliant product.
Request a Quote Datasheet
Description
WBPA0510A is a wideband, high power, and high linearity amplifier. The amplifier offers the exceptional +/-0.50 dB gain flatness, 31.0 dB gain, 35.0 dBm P1dB and output 49.0 dBm IP3 at output composite power of 28 dBm at the frequency range from 470 MHz to 960 MHz. WBPA0510A is most suitable for digital broadcast, cellular base stations, wireless data communications, tower top receiver amplifiers, cellular micro-cells, last-mile wireless communication systems, and wireless measurement applications of UHF and Cellular bands. WBPA0510A has been designed to meet the rugged standard of MIL-STD-202G and is a RoHS compliant product.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - WBPA0510A - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
WBPA0510A
RF & MW Power Amplifier WBPA0510A
WBPA0510A is a wideband, high power, and high linearity amplifier. The amplifier offers the exceptional +/-0.50 dB gain flatness, 31.0 dB gain, 35.0 dBm P1dB and output 49.0 dBm IP3 at output composite power of 28 dBm at the frequency range from 470 MHz to 960 MHz. WBPA0510A is most suitable for digital broadcast, cellular base stations, wireless data communications, tower top receiver amplifiers, cellular micro-cells, last-mile wireless communication systems, and wireless measurement applications of UHF and Cellular bands. WBPA0510A has been designed to meet the rugged standard of MIL-STD-202G and is a RoHS compliant product.

WBPA0510A is a wideband, high power, and high linearity amplifier. The amplifier offers the exceptional +/-0.50 dB gain flatness, 31.0 dB gain, 35.0 dBm P1dB and output 49.0 dBm IP3 at output composite power of 28 dBm at the frequency range from 470 MHz to 960 MHz. WBPA0510A is most suitable for digital broadcast, cellular base stations, wireless data communications, tower top receiver amplifiers, cellular micro-cells, last-mile wireless communication systems, and wireless measurement applications of UHF and Cellular bands. WBPA0510A has been designed to meet the rugged standard of MIL-STD-202G and is a RoHS compliant product.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBPA0510A
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 470 to 960 MHz
Maximum Gain 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-18000-40000-50-45 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 50 dB
View Details
RF Amplifiers - 2312-QPA2463CTR7CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, PCS, GSM, UMTS
Frequency Range 50 to 4000 MHz
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
AKA-1310D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1310D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details