MACOM RF & MW Driver Amplifier PA38-2

Description
The PA2010 power amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This Double stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet
Description
The PA2010 power amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This Double stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - PA38-2 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Driver Amplifier
PA38-2
RF & MW Driver Amplifier PA38-2
The PA2010 power amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This Double stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

The PA2010 power amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This Double stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF Amplifiers - 1465-PA38-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-PA38-2-ND
RF Amplifiers 1465-PA38-2-ND
RF Amplifier IC General Purpose 200MHz ~ 2.8GHz TO-8

RF Amplifier IC General Purpose 200MHz ~ 2.8GHz TO-8

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PA38-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
PA38-2
RF and Wireless - RF Amplifiers PA38-2
IC RF AMP GPS 200MHZ-2.8GHZ TO8

IC RF AMP GPS 200MHZ-2.8GHZ TO8

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number PA38-2 1465-PA38-2-ND PA38-2
Product Name RF & MW Driver Amplifier RF Amplifiers RF and Wireless - RF Amplifiers
Frequency Range 200 to 2600 MHz 200 to 2800 MHz 200 to 2800 MHz
Maximum Gain 8.5 dB 28.5 dB 28.5 dB
Output Power 23.5 dBm 23.5 dBm
Package Type TO-8 Surface Mount; TO-8 Style, 4 Lead
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPC2040TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Low Noise Amplifiers - NLA-8000-26500-40-65 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 26500 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details