MACOM Gain Block SMA76-1

Description
The A76-1 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet
Description
The A76-1 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - SMA76-1 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SMA76-1
Gain Block SMA76-1
The A76-1 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

The A76-1 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF Amplifiers - 1465-SMA76-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA76-1-ND
RF Amplifiers 1465-SMA76-1-ND
RF Amplifier IC General Purpose 3MHz ~ 600MHz

RF Amplifier IC General Purpose 3MHz ~ 600MHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA76-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA76-1
RF and Wireless - RF Amplifiers SMA76-1
IC RF AMP GPS 3MHZ-600MHZ SMD

IC RF AMP GPS 3MHZ-600MHZ SMD

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SMA76-1 1465-SMA76-1-ND SMA76-1
Product Name Gain Block RF Amplifiers RF and Wireless - RF Amplifiers
Frequency Range 5 to 500 MHz 3 to 600 MHz 3 to 600 MHz
Maximum Gain 27.5 dB 27.5 dB 27.5 dB
Output Power 12.7 dBm 12.7 dBm
Package Type Surface Mount; Surface Mount Surface Mount; Connectorized; 4-SMD Module
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Low Noise Amplifier - SKY65405-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 15 dB
View Details
5 suppliers
2 - 40 GHz Wideband LO Driver Amplifier - ADM1-8007APC - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Connectorized; connectorized
View Details
SMT MMIC, Low Noise, Medium Power, pHEMT Amplifier, 50 MHz to 18 GHz, 50Ω, 4x4 mm QFN Style Package - AVA-183MP+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Military / Defense
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers
General Purpose LNAs - BGA616 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 17.5 dB
View Details
2 suppliers